Texas Instruments Standard Linear and Logic 85MHz SOIC Logic IC SN74AC574DWR

Description
Octal D-Type Flip-Flop, 85MHz, 3-State, SOIC, CMOS Product overview: SN74AC574DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 85MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC574DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 85MHz, 3-State, SOIC, CMOS Product overview: SN74AC574DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 85MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC574DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
85MHz SOIC Logic IC
706-SN74AC574DWR
85MHz SOIC Logic IC 706-SN74AC574DWR
Octal D-Type Flip-Flop, 85MHz, 3-State, SOIC, CMOS Product overview: SN74AC574DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 85MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC574DWR can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 85MHz, 3-State, SOIC, CMOS Product overview: SN74AC574DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 85MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC574DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AC574DWR
Product Name 85MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details