Texas Instruments High-Performance Analog Latches SN74AC573RKSR

Description
IC D-TYPE TRANSP 8:8 20-VQFN
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74AC573RKSRTR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VQFN

IC D-TYPE TRANSP 8:8 20-VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-SN74AC573RKSRTR-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
Logic - Latches - 74HCT373DB,112-NXP - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal Transparent Latch 3-State Outputs - 54LS373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details