Texas Instruments Standard Linear and Logic 8-bit 95MHz SOIC Logic IC SN74AC564DWR

Description
8-Bit Inverting 3-State Buffer/Driver, 95MHz, SOIC, CMOS Product overview: SN74AC564DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 95MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 95MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC564DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Inverting 3-State Buffer/Driver, 95MHz, SOIC, CMOS Product overview: SN74AC564DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 95MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 95MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC564DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 95MHz SOIC Logic IC
706-SN74AC564DWR
8-bit 95MHz SOIC Logic IC 706-SN74AC564DWR
8-Bit Inverting 3-State Buffer/Driver, 95MHz, SOIC, CMOS Product overview: SN74AC564DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 95MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 95MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC564DWR can be used for catalog matching and distributor lookup.

8-Bit Inverting 3-State Buffer/Driver, 95MHz, SOIC, CMOS Product overview: SN74AC564DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 95MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 95MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC564DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AC564DWR
Product Name 8-bit 95MHz SOIC Logic IC
Gate Type Buffer/Driver; D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371072-74AHC1GU04GW-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details