IC MF/CFG 1-CIR 3-IN 14-WQFN
IC MF/CFG 1-CIR 3-IN 14-WQFN
IC MF/CFG 1-CIR 3-IN 14-WQFN
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AC3G98BQARTR-ND |
| Product Name | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function |
| Supply Voltage | 1.5V ~ 6V |
| Output Type | Single-Ended |
| Inputs | 3 |
| Features | Schmitt Trigger |