Texas Instruments Standard Linear and Logic 155MHz SSOP Logic IC SN74AC374DBR

Description
Octal 3-State D-Type Flip-Flop, 155MHz, CMOS, SSOP Product overview: SN74AC374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 155MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC374DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State D-Type Flip-Flop, 155MHz, CMOS, SSOP Product overview: SN74AC374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 155MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC374DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
155MHz SSOP Logic IC
706-SN74AC374DBR
155MHz SSOP Logic IC 706-SN74AC374DBR
Octal 3-State D-Type Flip-Flop, 155MHz, CMOS, SSOP Product overview: SN74AC374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 155MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC374DBR can be used for catalog matching and distributor lookup.

Octal 3-State D-Type Flip-Flop, 155MHz, CMOS, SSOP Product overview: SN74AC374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 155MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC374DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AC374DBR
Product Name 155MHz SSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3085 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 14
View Details
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Logic - Gates and Inverters - 4001BDC - 906733-4001BDC - Win Source Electronics
Specs
Gate Type NOT
Logic Family CMOS
View Details
2 suppliers