Texas Instruments High-Performance Analog 8-bit SOIC Logic IC SN74AC373DWR

Description
Octal 3-State Latch IC, 8-Bit, CMOS, SOIC Product overview: SN74AC373DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74AC373DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State Latch IC, 8-Bit, CMOS, SOIC Product overview: SN74AC373DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74AC373DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit SOIC Logic IC
708-SN74AC373DWR
8-bit SOIC Logic IC 708-SN74AC373DWR
Octal 3-State Latch IC, 8-Bit, CMOS, SOIC Product overview: SN74AC373DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74AC373DWR can be used for catalog matching and distributor lookup.

Octal 3-State Latch IC, 8-Bit, CMOS, SOIC Product overview: SN74AC373DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74AC373DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16791399 - Radwell International
Willingboro, NJ, United States
Logic IC
16791399
Logic IC 16791399
IC CHIP, OCTAL D-LATCH, TRI-STATE, SOIC-20, LOGIC FAMILY / BASE NUMBER: 74AC373, LATCH TYPE:D TYPE TRANSPARENT, IC OUTPUT TYPE: TRI STATE, PROPAGATION DELAY: 10.5NS, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC CHIP, OCTAL D-LATCH, TRI-STATE, SOIC-20, LOGIC FAMILY / BASE NUMBER: 74AC373, LATCH TYPE:D TYPE TRANSPARENT, IC OUTPUT TYPE: TRI STATE, PROPAGATION DELAY: 10.5NS, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-SN74AC373DWR 16791399
Product Name 8-bit SOIC Logic IC Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers
2-input OR gate - 74AHCT1G32GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details