IC, OCTAL BUS TRANSCEIVER, 74AC245; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AC245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 52AH4386 |
| Product Name | Ic, Octal Bus Transceiver, 74Ac245; Logic Device Type Texas Instruments |