OCTAL BUFFER/DRIVER, SMD, 74AC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74AC244; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Octal Buffer/Driver With 3-State Outputs
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9107 | SN74AC244PW |
| Product Name | Octal Buffer/driver, Smd, 74Ac244; Logic Device Type Texas Instruments | Buffers & Line Drivers |