BUFFER/DRIVER, OCTAL, DIP-20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer / Line Driver; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 50R5842 |
| Product Name | Buffer/driver, Octal, Dip-20; Logic Family / Base Number Texas Instruments |