The SN74AC244DWR is an octal buffer and line driver designed for applications requiring improved performance and density in 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates within a supply voltage range of 2V to 6V and can accept input voltages up to 6V. The device features a maximum propagation delay of 7.5ns at 5V, making it suitable for high-speed applications. This component is available in multiple package types, including SOIC, and is designed for surface mount technology (SMD). It supports a wide range of applications, including servers, network switches, LED displays, telecom infrastructure, and motor-drive control boards. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environments. The SN74AC244DWR is a commonly used part with a high popularity rating, indicating its established presence in the market.
Manufacturer: Texas Instruments
Win Source Part Number: 029678-SN74AC244DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74AC244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74AC244SC_Q; 74ACQ244SCX; 74AC244SC_NL; 74ACQ244SC;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
IC BUFFER NON-INVERT 6V 20SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 029678-SN74AC244DWR | 296-1057-6-ND | SN74AC244DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC244DWR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |