Buffers & Line Drivers Tri-State Octal
BUFFER/LINE DRIVER, OCTAL, SOIC-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74AC244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AC244DWR | 29AH7430 |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, Octal, Soic-20; Logic Device Type Texas Instruments |