Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AC241PWR

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74AC241PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AC241PWRCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AC241PWRCT-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AC241PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AC241PWRTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AC241PWRTR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AC241PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AC241PWRDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AC241PWRDKR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC241PWR - 1253245-SN74AC241PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC241PWR
1253245-SN74AC241PWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC241PWR 1253245-SN74AC241PWR
Manufacturer: Texas Instruments Win Source Part Number: 1253245-SN74AC241PWR Series: 74AC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74AC241 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 74AC241MTCX; 74AC241MTC; 74AC241MTC_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253245-SN74AC241PWR
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74AC241
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 74AC241MTCX; 74AC241MTC; 74AC241MTC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-SN74AC241PWRCT-ND 1253245-SN74AC241PWR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC241PWR
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data