Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AC241NSR

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-43095-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-43095-2-ND
Buffers, Drivers, Receivers, Transceivers 296-43095-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-43095-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-43095-1-ND
Buffers, Drivers, Receivers, Transceivers 296-43095-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC241NSR - 134721-SN74AC241NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC241NSR
134721-SN74AC241NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC241NSR 134721-SN74AC241NSR
Manufacturer: Texas Instruments Win Source Part Number: 134721-SN74AC241NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134721-SN74AC241NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-43095-2-ND 134721-SN74AC241NSR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC241NSR
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - 910574-ADN2891ACPZ-WP - Win Source Electronics
Specs
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
2 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVTH162244GRG4 - 038987-74ALVTH162244GRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 48-TSSOP
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Instrumentation, Op Amps, Buffer Amps - CA3054MZ-ND - DigiKey
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers