Manufacturer: Texas Instruments
Win Source Part Number: 934500-SN74AC240PW
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AC240
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74AC240PW, SN74AC240PW-ND, SN74AC240PWE4, SN74AC240PWE4-ND, SN74AC240PWG4, SN74AC240PWG4-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFF INVERT 6V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 934500-SN74AC240PW | 296-SN74AC240PW-ND | SN74AC240PW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC240PW | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |