Buffers & Line Drivers Tri-St. Octal
IC, LOGIC, 74AC, BUFFER/DRIVER; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74AC240; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AC240N | 29AH7429 |
| Product Name | Buffers & Line Drivers | Ic, Logic, 74Ac, Buffer/driver; Logic Device Type Texas Instruments |