LOGIC, BUFF/DVR TRI-ST OCTAL, 20SOIC; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74AC240; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-St. Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ1023 | SN74AC240DW |
| Product Name | Logic, Buff/dvr Tri-St Octal, 20Soic; Logic Device Type Texas Instruments | Buffers & Line Drivers |