IC INV 6-CIR 6-IN 14-TSSOP
IC INV 6-CIR 6-IN 14-TSSOP
IC INV 6-CIR 6-IN 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AC16PWRQ1TR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 1.5V ~ 6V |
| Output Type | Open Drain |
| Inputs | 6 |
| Features | Schmitt Trigger |