Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC14PWRG4

Description
Win Source Part Number: 1258162-SN74AC14PWRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.1V Logic Level - High: 2.2V ~ 3.9V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AC14
Request a Quote Datasheet
Description
Win Source Part Number: 1258162-SN74AC14PWRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.1V Logic Level - High: 2.2V ~ 3.9V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AC14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258162-SN74AC14PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258162-SN74AC14PWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258162-SN74AC14PWRG4
Win Source Part Number: 1258162-SN74AC14PWRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.1V Logic Level - High: 2.2V ~ 3.9V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AC14

Win Source Part Number: 1258162-SN74AC14PWRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.1V
Logic Level - High: 2.2V ~ 3.9V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AC14

Buy Now Datasheet
Gates and Inverters - SN74AC14PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AC14PWRG4-ND
Gates and Inverters SN74AC14PWRG4-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-SN74AC14PWRG4
TSSOP Logic IC 705-SN74AC14PWRG4
6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-TSSOP -40 to 85 Product overview: SN74AC14PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC14PWRG4 can be used for catalog matching and distributor lookup.

6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-TSSOP -40 to 85 Product overview: SN74AC14PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC14PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC14PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC14PWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC14PWRG4
IC INVERT SCHMIT 6CH 6IN 14TSSOP

IC INVERT SCHMIT 6CH 6IN 14TSSOP

Supplier's Site
Gates and Inverters - SN74AC14PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC14PWRG4
Gates and Inverters SN74AC14PWRG4
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74AC14PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC14PWRG4
Logic - Gates and Inverters SN74AC14PWRG4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258162-SN74AC14PWRG4 SN74AC14PWRG4-ND 705-SN74AC14PWRG4 SN74AC14PWRG4 SN74AC14PWRG4 SN74AC14PWRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT
Supply Voltage 2V ~ 6V 2V ~ 6V 6V 2V ~ 6V 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High)
Inputs 1 6 1 1
Propagation Delay 10 ns 10 ns 10 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 137985340 - Radwell International
Specs
Gate Type Buffer/Driver
View Details