Texas Instruments Standard Linear and Logic Inverter Schmitt Trigger, Hex, Tssop-14; Logic Function Texas Instruments SN74AC14PWR .

Description
INVERTER SCHMITT TRIGGER, HEX, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes
Description
INVERTER SCHMITT TRIGGER, HEX, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inverter Schmitt Trigger, Hex, Tssop-14; Logic Function Texas Instruments - 01X3047 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Schmitt Trigger, Hex, Tssop-14; Logic Function Texas Instruments
01X3047
Inverter Schmitt Trigger, Hex, Tssop-14; Logic Function Texas Instruments 01X3047
INVERTER SCHMITT TRIGGER, HEX, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes

INVERTER SCHMITT TRIGGER, HEX, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 01X3047
Product Name Inverter Schmitt Trigger, Hex, Tssop-14; Logic Function Texas Instruments
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

2-input EXCLUSIVE-OR gate - 74AHCT1G86GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
5 suppliers
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details