Texas Instruments Standard Linear and Logic Logic - Logic - Gates and Inverters - SN74AC14PWR SN74AC14PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029676-SN74AC14PWR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029676-SN74AC14PWR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AC14PWR - 029676-SN74AC14PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC14PWR
029676-SN74AC14PWR
Logic - Logic - Gates and Inverters - SN74AC14PWR 029676-SN74AC14PWR
Manufacturer: Texas Instruments Win Source Part Number: 029676-SN74AC14PWR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029676-SN74AC14PWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.1 V
Logic Level - High: 2.2 V to 3.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74AC14PWR
6V TSSOP Logic IC 705-SN74AC14PWR
6-Ch Schmitt Trigger Inverter IC, 2-6V, CMOS, 15ns, TSSOP Product overview: SN74AC14PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC14PWR can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-6V, CMOS, 15ns, TSSOP Product overview: SN74AC14PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC14PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inverters ICs - 6627563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6627563
Inverters ICs 6627563
Inverter Schmitt Trigger Hex CMOS

Inverter Schmitt Trigger Hex CMOS

Supplier's Site
Inverters ICs - 1627035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1627035
Inverters ICs 1627035
Inverter Schmitt Trigger Hex CMOS

Inverter Schmitt Trigger Hex CMOS

Supplier's Site
Inverters ICs - 6627563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6627563P
Inverters ICs 6627563P
Inverter Schmitt Trigger Hex CMOS

Inverter Schmitt Trigger Hex CMOS

Supplier's Site
Gates and Inverters - 296-4302-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4302-2-ND
Gates and Inverters 296-4302-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4302-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4302-1-ND
Gates and Inverters 296-4302-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4302-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4302-6-ND
Gates and Inverters 296-4302-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC14PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC14PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC14PWR
IC INVERT SCHMIT 6CH 6IN 14TSSOP

IC INVERT SCHMIT 6CH 6IN 14TSSOP

Supplier's Site
Gates and Inverters - SN74AC14PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC14PWR
Gates and Inverters SN74AC14PWR
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Ic Hex Inverter Schmitt Trigger Tssop-14; Logic Family / Base Number Texas Instruments - 28AH4985 - Newark, An Avnet Company
Chicago, IL, United States
Ic Hex Inverter Schmitt Trigger Tssop-14; Logic Family / Base Number Texas Instruments
28AH4985
Ic Hex Inverter Schmitt Trigger Tssop-14; Logic Family / Base Number Texas Instruments 28AH4985
IC HEX INVERTER SCHMITT TRIGGER TSSOP-14; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

IC HEX INVERTER SCHMITT TRIGGER TSSOP-14; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AC14PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC14PWR
Logic - Gates and Inverters SN74AC14PWR
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 029676-SN74AC14PWR 705-SN74AC14PWR 6627563 6627563P 296-4302-2-ND SN74AC14PWR SN74AC14PWR 28AH4985 SN74AC14PWR
Product Name Logic - Logic - Gates and Inverters - SN74AC14PWR 6V TSSOP Logic IC Inverters ICs Inverters ICs Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Ic Hex Inverter Schmitt Trigger Tssop-14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT; Inverter Schmitt Trigger NOT
Supply Voltage 2 V ~ 6 V 6V 6 v 2V ~ 6V 2V ~ 6V 6V 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High)
Inputs 6 1 6 1 1
Propagation Delay 10 ns 15 ns 10 ns 10 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS27DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers