Texas Instruments Standard Linear and Logic Gates and Inverters SN74AC14N

Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-4301-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4301-5-ND
Gates and Inverters 296-4301-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Inverters ICs - 6630950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6630950
Inverters ICs 6630950
Inverter Schmitt Trigger Hex CMOS 14-Pin

Inverter Schmitt Trigger Hex CMOS 14-Pin

Supplier's Site
Inverters ICs - 6630950P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6630950P
Inverters ICs 6630950P
Inverter Schmitt Trigger Hex CMOS 14-Pin

Inverter Schmitt Trigger Hex CMOS 14-Pin

Supplier's Site
Inverters ICs - 1450159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1450159
Inverters ICs 1450159
Inverter Schmitt Trigger Hex CMOS 14-Pin

Inverter Schmitt Trigger Hex CMOS 14-Pin

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AC14N - 844744-SN74AC14N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC14N
844744-SN74AC14N
Logic - Logic - Gates and Inverters - SN74AC14N 844744-SN74AC14N
Manufacturer: Texas Instruments Win Source Part Number: 844744-SN74AC14N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-PDIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74AC14 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AC14N-NDR, SN74AC14NG4, -296-4301-5, -SN74AC14NE4, -296-4301-5-ND, 296-4301-5, SN74AC14NE4, -SN74AC14NE4-NDR, SN74AC14NE4-ND, SN74AC14NG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 844744-SN74AC14N
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74AC14
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AC14N-NDR, SN74AC14NG4, -296-4301-5, -SN74AC14NE4, -296-4301-5-ND, 296-4301-5, SN74AC14NE4, -SN74AC14NE4-NDR, SN74AC14NE4-ND, SN74AC14NG4-ND

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74AC14N
6V Logic IC 705-SN74AC14N
6-Ch Schmitt Trigger Inverter IC, 2-6V, CMOS, PDIP Product overview: SN74AC14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC14N can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-6V, CMOS, PDIP Product overview: SN74AC14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC14N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Texas Instruments - 60K6787 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Texas Instruments
60K6787
Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Texas Instruments 60K6787
HEX INVERTER, SCHMITT TRIGGER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Inverter, Schmitt Trigger; Logic Family / Base Number Texas Instruments - 29AH7428 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter, Schmitt Trigger; Logic Family / Base Number Texas Instruments
29AH7428
Ic, Inverter, Schmitt Trigger; Logic Family / Base Number Texas Instruments 29AH7428
IC, INVERTER, SCHMITT TRIGGER; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

IC, INVERTER, SCHMITT TRIGGER; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC14N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC14N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC14N
IC INVERT SCHMITT 6CH 6IN 14DIP

IC INVERT SCHMITT 6CH 6IN 14DIP

Supplier's Site
Logic IC - 16716027 - Radwell International
Willingboro, NJ, United States
Logic IC
16716027
Logic IC 16716027
IC, INVERTER, SCHMITT TRIGGET, 6 CIRCUITS, 6 INPUTS, 6V, 24MA, 14-PDIP, 7.62MM WIDE. FREE 2 YEAR RADWELL WARRANTY

IC, INVERTER, SCHMITT TRIGGET, 6 CIRCUITS, 6 INPUTS, 6V, 24MA, 14-PDIP, 7.62MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74AC14N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC14N
Logic - Gates and Inverters SN74AC14N
IC INVERT SCHMITT 6CH 6-IN 14DIP

IC INVERT SCHMITT 6CH 6-IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AC14N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC14N
Gates and Inverters SN74AC14N
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-4301-5-ND 6630950 6630950P 844744-SN74AC14N 705-SN74AC14N 60K6787 29AH7428 SN74AC14N 16716027 SN74AC14N SN74AC14N
Product Name Gates and Inverters Inverters ICs Inverters ICs Logic - Logic - Gates and Inverters - SN74AC14N 6V Logic IC Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Texas Instruments Ic, Inverter, Schmitt Trigger; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter Schmitt Trigger NOT NOT NOT NOT; Inverter
Supply Voltage 2V ~ 6V 6 v 6V 6V 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) 2V ~ 6V
Inputs 6 1 1 1 1
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT00PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details