AND Gate IC 3 Channel 14-SO
AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1253234-SN74AC11NSR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC11
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF
3-Input AND Gate IC, 74AC Series, CMOS, SOP-14, Surface Mount Product overview: SN74AC11NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11NSR can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14SO
IC GATE AND 3CH 3-INP 14SOP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC11NSR-ND | SN74AC11NSR | 1253234-SN74AC11NSR | 705-SN74AC11NSR | SN74AC11NSR | SN74AC11NSR | SN74AC11NSR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AC11NSR | SMD Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 8 ns | 8 ns | 8 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |