Texas Instruments High-Performance Analog Gates and Inverters SN74AC11IDRQ1

Description
AND Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet
Description
AND Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74AC11IDRQ1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AC11IDRQ1-ND
Gates and Inverters SN74AC11IDRQ1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Logic IC
705-SN74AC11IDRQ1
Automotive SOIC Logic IC 705-SN74AC11IDRQ1
Automotive Catalog Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85 Product overview: SN74AC11IDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11IDRQ1 can be used for catalog matching and distributor lookup.

Automotive Catalog Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85 Product overview: SN74AC11IDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11IDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257523-SN74AC11IDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257523-SN74AC11IDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257523-SN74AC11IDRQ1
Win Source Part Number: 1257523-SN74AC11IDRQ 1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74AC Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AC11 Product Status: Obsolete

Win Source Part Number: 1257523-SN74AC11IDRQ1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74AC
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AC11
Product Status: Obsolete

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC11IDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC11IDRQ1
Logic - Gates and Inverters SN74AC11IDRQ1
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC11IDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC11IDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC11IDRQ1
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AC11IDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC11IDRQ1
Gates and Inverters SN74AC11IDRQ1
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC11IDRQ1-ND 705-SN74AC11IDRQ1 1257523-SN74AC11IDRQ1 SN74AC11IDRQ1 SN74AC11IDRQ1 SN74AC11IDRQ1
Product Name Gates and Inverters Automotive SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND GATE NOT; AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 2V ~ 6V 5.5V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 3 3 3 3
Propagation Delay 8 ns 8 ns 8 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHC1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7989105P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details