IC NAND 3-CIR 3-IN 14-WQFN
IC NAND 3-CIR 3-IN 14-WQFN
IC NAND 3-CIR 3-IN 14-WQFN
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AC10WBQARQ1DKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NAND |
| Supply Voltage | 1.5V ~ 6V |
| Inputs | 3 |
| Propagation Delay | 8.5 ns |
| Low Level Output Current (Sink) | 24 mA |