IC AND 4-CIR 2-IN 14-WQFN
IC AND 4-CIR 2-IN 14-WQFN
IC AND 4-CIR 2-IN 14-WQFN
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AC09WBQARQ1CT-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 1.5V ~ 6V |
| Output Type | Open Drain |
| Inputs | 2 |
| Propagation Delay | 5.6 ns |