IC AND 4-CIR 2-IN 14-SO
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85 Product overview: SN74AC08NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NS can be used for catalog matching and distributor lookup.
SN74AC08 Quadruple 2-Input Positive-AND Gates
IC GATE AND 4CH 2-INP 14SO
AND Gate IC 4 Channel 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74AC08NS-ND | 705-SN74AC08NS | SN74AC08NS | SN74AC08NS | SN74AC08NS |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND GATE | AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA |