Texas Instruments High-Performance Analog Logic IC SN74AC08NG4

Description
IC GATE AND 4CH 2-INP 14DIP Product overview: SN74AC08NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 4CH 2-INP 14DIP Product overview: SN74AC08NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE AND 4CH 2-INP 14DIP Product overview: SN74AC08NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NG4 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14DIP Product overview: SN74AC08NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258152-SN74AC08NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258152-SN74AC08NG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258152-SN74AC08NG4
Win Source Part Number: 1258152-SN74AC08NG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Package: Tube Number of Circuits: 4 Standard Package: 25 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AC08NE4,SN74AC08 NE4 Base Product Number: 74AC08

Win Source Part Number: 1258152-SN74AC08NG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tube
Number of Circuits: 4
Standard Package: 25
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AC08NE4,SN74AC08NE4
Base Product Number: 74AC08

Buy Now Datasheet
Gates and Inverters - SN74AC08NG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AC08NG4-ND
Gates and Inverters SN74AC08NG4-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC08NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC08NG4
Logic - Gates and Inverters SN74AC08NG4
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AC08NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC08NG4
Gates and Inverters SN74AC08NG4
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC08NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC08NG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC08NG4
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74AC08NG4 1258152-SN74AC08NG4 SN74AC08NG4-ND SN74AC08NG4 SN74AC08NG4 SN74AC08NG4
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHCT1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers