Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74AC04QPWRG4Q1 SN74AC04QPWRG4Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253223-SN74AC04QPWR G4Q1 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74AC04 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253223-SN74AC04QPWR G4Q1 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74AC04 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AC04QPWRG4Q1 - 1253223-SN74AC04QPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC04QPWRG4Q1
1253223-SN74AC04QPWRG4Q1
Logic - Logic - Gates and Inverters - SN74AC04QPWRG4Q1 1253223-SN74AC04QPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1253223-SN74AC04QPWR G4Q1 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74AC04 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253223-SN74AC04QPWRG4Q1
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC04
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Buy Now
Singapore, Singapore
6V TSSOP Logic IC
705-SN74AC04QPWRG4Q1
6V TSSOP Logic IC 705-SN74AC04QPWRG4Q1
CMOS Hex Inverter IC, 6 Gates, 7ns, 2-6V, 14-TSSOP, -40 to 125C Product overview: SN74AC04QPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC04QPWRG4Q1 can be used for catalog matching and distributor lookup.

CMOS Hex Inverter IC, 6 Gates, 7ns, 2-6V, 14-TSSOP, -40 to 125C Product overview: SN74AC04QPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC04QPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AC04QPWRG4Q1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC04QPWRG4Q1DKR-ND
Gates and Inverters 296-SN74AC04QPWRG4Q1DKR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AC04QPWRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC04QPWRG4Q1CT-ND
Gates and Inverters 296-SN74AC04QPWRG4Q1CT-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AC04QPWRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC04QPWRG4Q1TR-ND
Gates and Inverters 296-SN74AC04QPWRG4Q1TR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC04QPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC04QPWRG4Q1
Logic - Gates and Inverters SN74AC04QPWRG4Q1
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC04QPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC04QPWRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC04QPWRG4Q1
IC INVERTER 6CH 1IN 14TSSOP

IC INVERTER 6CH 1IN 14TSSOP

Supplier's Site
Gates and Inverters - SN74AC04QPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC04QPWRG4Q1
Gates and Inverters SN74AC04QPWRG4Q1
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1253223-SN74AC04QPWRG4Q1 705-SN74AC04QPWRG4Q1 296-SN74AC04QPWRG4Q1DKR-ND SN74AC04QPWRG4Q1 SN74AC04QPWRG4Q1 SN74AC04QPWRG4Q1
Product Name Logic - Logic - Gates and Inverters - SN74AC04QPWRG4Q1 6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 6 1 1 1
Propagation Delay 7 ns 7 ns 7 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14GD,125 - 1007504-74AHC3G14GD,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
4 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details