Hex Inverter IC, 6-Gate, CMOS, SOP, 2V-6V, 7ns Delay Product overview: SN74AC04NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC04NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082189-SN74AC04NSR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1IN 14SO
IC INVERTER 6CH 6-INP 14SOP
Inverter IC 6 Channel 14-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AC04NSR | 082189-SN74AC04NSR | 296-47820-2-ND | SN74AC04NSR | SN74AC04NSR | SN74AC04NSR |
| Product Name | 2V 6V Logic IC | Logic - Logic - Gates and Inverters - SN74AC04NSR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |