The SN74AC04DRE4 is a hex inverter from Lingto Electronic Limited, featuring six independent inverters that perform the Boolean function Y = A. It operates with a supply voltage (V_{CC}) range of 2V to 6V and can accept input voltages up to 6V. The device has a maximum propagation delay (t_{pd}) of 7ns at 5V, making it suitable for high-speed applications. Typical applications include synchronizing inverted clock inputs, debouncing switches, and inverting digital signals. The product is available in multiple package types, including SOIC, SSOP, and TSSOP, providing flexibility for various design requirements.
Win Source Part Number: 1258165-SN74AC04DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AC04DRE4,296-527
Base Product Number: 74AC04
Inverter IC 6 Channel 14-SOIC
6-Bit Hex Inverter IC, 74AC Series, SOIC, 5V Product overview: SN74AC04DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC04DRE4 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
IC INVERTER 6CH 1IN 14SOIC
Inverter IC 6 Channel 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258165-SN74AC04DRE4 | 296-52710-2-ND | 705-SN74AC04DRE4 | SN74AC04DRE4 | SN74AC04DRE4 | SN74AC04DRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 5V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter, Buffer | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |