The SN74AC04D is a hex inverter IC that contains six independent inverters, each performing the Boolean function Y = A. It operates within a supply voltage range of 2 V to 6 V and accepts input voltages up to 6 V. The device features a maximum propagation delay time (tpd) of 7 ns at 5 V, making it suitable for high-speed applications. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environments. The SN74AC04D is available in a 14-pin SOIC package, which is advantageous for space-constrained designs. This inverter IC is ideal for applications requiring efficient signal inversion with low power consumption.
6-Ch CMOS Inverter IC, 2-6V, 7ns, SOIC Product overview: SN74AC04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC04D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 1IN 14SOIC
HEX INVERTER, 74AC04, SOIC14, 6V; Logic Family / Base Number:74AC04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AC04D | 296-1053-5-ND | SN74AC04D | 29AH7427 | SN74AC04D | SN74AC04D |
| Product Name | 6V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Hex Inverter, 74Ac04, Soic14, 6V; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |