Texas Instruments Logic - Logic - Gates and Inverters - SN74AC04D SN74AC04D

Description
Manufacturer: Texas Instruments Win Source Part Number: 896397-SN74AC04D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AC04DG4-NDR, SN74AC04DE4-ND, 296-1053-5, -SN74AC04D-NDR, 296-1450, -296-1053-5, SN74AC04DE4, SN74AC04DG4, -296-1053-5-ND, -SN74AC04DE4, SN74AC04DG4-ND, -SN74AC04DE4-NDR, -SN74AC04DG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896397-SN74AC04D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AC04DG4-NDR, SN74AC04DE4-ND, 296-1053-5, -SN74AC04D-NDR, 296-1450, -296-1053-5, SN74AC04DE4, SN74AC04DG4, -296-1053-5-ND, -SN74AC04DE4, SN74AC04DG4-ND, -SN74AC04DE4-NDR, -SN74AC04DG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AC04D - 896397-SN74AC04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC04D
896397-SN74AC04D
Logic - Logic - Gates and Inverters - SN74AC04D 896397-SN74AC04D
Manufacturer: Texas Instruments Win Source Part Number: 896397-SN74AC04D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AC04DG4-NDR, SN74AC04DE4-ND, 296-1053-5, -SN74AC04D-NDR, 296-1450, -296-1053-5, SN74AC04DE4, SN74AC04DG4, -296-1053-5-ND, -SN74AC04DE4, SN74AC04DG4-ND, -SN74AC04DE4-NDR, -SN74AC04DG4

Manufacturer: Texas Instruments
Win Source Part Number: 896397-SN74AC04D
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AC04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AC04DG4-NDR, SN74AC04DE4-ND, 296-1053-5, -SN74AC04D-NDR, 296-1450, -296-1053-5, SN74AC04DE4, SN74AC04DG4, -296-1053-5-ND, -SN74AC04DE4, SN74AC04DG4-ND, -SN74AC04DE4-NDR, -SN74AC04DG4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896397-SN74AC04D
Product Name Logic - Logic - Gates and Inverters - SN74AC04D
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Texas Instruments - UC1843B SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Power Operational Amplifiers; PWM Amplifiers
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details