IC GATE NAND 4CH 2-INP 14-SO
IC NAND 4-CIR 2-IN 14-SO
NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SO
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC00NS | 296-SN74AC00NS-ND | SN74AC00NS | SN74AC00NS |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate | NAND |
| IC Package Type | SOIC; Other; SOIC14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 8 ns |