Win Source Part Number: 1258150-SN74AC00NG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tube
Number of Circuits: 4
Standard Package: 25
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AC00NE4,SN74AC00
Base Product Number: 74AC00
IC GATE NAND 4CH 2-INP 14DIP Product overview: SN74AC00NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00NG4 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258150-SN74AC00NG4 | 705-SN74AC00NG4 | SN74AC00NG4-ND | SN74AC00NG4 | SN74AC00NG4 | SN74AC00NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |