Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC00DBR

Description
Win Source Part Number: 1258155-SN74AC00DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AC00DBR,21 56-SN74AC00DBR-TITR Base Product Number: 74AC00 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258155-SN74AC00DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AC00DBR,21 56-SN74AC00DBR-TITR Base Product Number: 74AC00 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258155-SN74AC00DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258155-SN74AC00DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258155-SN74AC00DBR
Win Source Part Number: 1258155-SN74AC00DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AC00DBR,21 56-SN74AC00DBR-TITR Base Product Number: 74AC00 Product Status: Obsolete

Win Source Part Number: 1258155-SN74AC00DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AC00DBR,2156-SN74AC00DBR-TITR
Base Product Number: 74AC00
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Quad SSOP Logic IC
705-SN74AC00DBR
Quad SSOP Logic IC 705-SN74AC00DBR
AC SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74AC00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00DBR can be used for catalog matching and distributor lookup.

AC SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74AC00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AC00DBR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AC00DBR-ND
Gates and Inverters SN74AC00DBR-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC00DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC00DBR
Logic - Gates and Inverters SN74AC00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC00DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC00DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74AC00DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC00DBR
Gates and Inverters SN74AC00DBR
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258155-SN74AC00DBR 705-SN74AC00DBR SN74AC00DBR-ND SN74AC00DBR SN74AC00DBR SN74AC00DBR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad SSOP Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 2 2 2 2
Propagation Delay 8 ns 8 ns 8 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Logic - Gates and Inverters - 54LS260FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers