Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABTR2245PWR

Description
Win Source Part Number: 1260045-SN74ABTR2245 PWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4150-1,-SN74ABT R2245PWRR,-SN74ABTR2 245PWRG4R,-SN74ABTR2 245PWRG4,296-4150-6, 2156-SN74ABTR2245PWR ,-SN74ABTR2245PWRE4, 296-4150-1,296-4150- 2,-296-4150-1,SN74AB TR2245PWRG4,-SN74ABT R2245PWRE4R,SN74ABTR 2245PWRE4,SN74ABTR22 45PWRG4,SN74ABTR2245 PWRE4,TEXTISSN74ABTR 2245PWR Base Product Number: 74ABTR2245
Request a Quote Datasheet
Description
Win Source Part Number: 1260045-SN74ABTR2245 PWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4150-1,-SN74ABT R2245PWRR,-SN74ABTR2 245PWRG4R,-SN74ABTR2 245PWRG4,296-4150-6, 2156-SN74ABTR2245PWR ,-SN74ABTR2245PWRE4, 296-4150-1,296-4150- 2,-296-4150-1,SN74AB TR2245PWRG4,-SN74ABT R2245PWRE4R,SN74ABTR 2245PWRE4,SN74ABTR22 45PWRG4,SN74ABTR2245 PWRE4,TEXTISSN74ABTR 2245PWR Base Product Number: 74ABTR2245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260045-SN74ABTR2245PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260045-SN74ABTR2245PWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260045-SN74ABTR2245PWR
Win Source Part Number: 1260045-SN74ABTR2245 PWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4150-1,-SN74ABT R2245PWRR,-SN74ABTR2 245PWRG4R,-SN74ABTR2 245PWRG4,296-4150-6, 2156-SN74ABTR2245PWR ,-SN74ABTR2245PWRE4, 296-4150-1,296-4150- 2,-296-4150-1,SN74AB TR2245PWRG4,-SN74ABT R2245PWRE4R,SN74ABTR 2245PWRE4,SN74ABTR22 45PWRG4,SN74ABTR2245 PWRE4,TEXTISSN74ABTR 2245PWR Base Product Number: 74ABTR2245

Win Source Part Number: 1260045-SN74ABTR2245PWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABTR
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4150-1,-SN74ABTR2245PWRR,-SN74ABTR2245PWRG4R,-SN74ABTR2245PWRG4,296-4150-6,2156-SN74ABTR2245PWR,-SN74ABTR2245PWRE4,296-4150-1,296-4150-2,-296-4150-1,SN74ABTR2245PWRG4,-SN74ABTR2245PWRE4R,SN74ABTR2245PWRE4,SN74ABTR2245PWRG4,SN74ABTR2245PWRE4,TEXTISSN74ABTR2245PWR
Base Product Number: 74ABTR2245

Buy Now Datasheet
 - SN74ABTR2245PWR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTR2245PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTR2245PWR
Buffers, Drivers, Receivers, Transceivers SN74ABTR2245PWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1260045-SN74ABTR2245PWR SN74ABTR2245PWR SN74ABTR2245PWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM236LAR-REEL - 860126-ADM236LAR-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details