Manufacturer: Texas Instruments
Win Source Part Number: 1253210-SN74ABTH3231
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 16-Bit, Tri-Port
Logic Type: Universal Bus Exchanger
Current - Output High, Low: 32mA, 64mA
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 74ABTH32318
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1253210-SN74ABTH32318PN |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ABTH32318PN |