Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZG4 SN74ABTH32245PZG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 794873-SN74ABTH32245 PZG4 Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 9 Family Name: SN74ABTH32245 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: July 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794873-SN74ABTH32245 PZG4 Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 9 Family Name: SN74ABTH32245 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: July 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZG4 - 794873-SN74ABTH32245PZG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZG4
794873-SN74ABTH32245PZG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZG4 794873-SN74ABTH32245PZG4
Manufacturer: Texas Instruments Win Source Part Number: 794873-SN74ABTH32245 PZG4 Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 9 Family Name: SN74ABTH32245 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: July 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794873-SN74ABTH32245PZG4
Series: 74ABTH
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 9
Family Name: SN74ABTH32245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: July 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH32245PZG4
Buffers, Drivers, Receivers, Transceivers SN74ABTH32245PZG4
Transceiver, Non-Inverting 4 Element 9 Bit per Element 3-State Output 100-LQFP (14x14)

Transceiver, Non-Inverting 4 Element 9 Bit per Element 3-State Output 100-LQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 794873-SN74ABTH32245PZG4 SN74ABTH32245PZG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZG4 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details