Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABTH245DGVRG4

Description
Win Source Part Number: 1260052-SN74ABTH245D GVRG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH245 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1260052-SN74ABTH245D GVRG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH245 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABTH245DGVRG4 is an octal bus transceiver designed for asynchronous communication between data buses. It features a 3-state output and can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction-control (DIR) input. The device supports hot insertion with Ioff and power-up 3-state capabilities, ensuring outputs are disabled during power down to prevent backflow current. This transceiver operates with a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. It has high-drive outputs, capable of sourcing 32mA and sinking 64mA, making it suitable for various applications. The active bus-hold circuitry maintains valid logic levels on unused or floating data inputs, eliminating the need for external pull-up or pull-down resistors. The device is available in a 20-TVSOP package and is suitable for surface mount technology (SMT) applications.

Datasheet Summary
Powered by GS/AI

The SN74ABTH245DGVRG4 is an octal bus transceiver designed for asynchronous communication between data buses. It features a 3-state output and can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction-control (DIR) input. The device supports hot insertion with Ioff and power-up 3-state capabilities, ensuring outputs are disabled during power down to prevent backflow current. This transceiver operates with a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. It has high-drive outputs, capable of sourcing 32mA and sinking 64mA, making it suitable for various applications. The active bus-hold circuitry maintains valid logic levels on unused or floating data inputs, eliminating the need for external pull-up or pull-down resistors. The device is available in a 20-TVSOP package and is suitable for surface mount technology (SMT) applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260052-SN74ABTH245DGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260052-SN74ABTH245DGVRG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260052-SN74ABTH245DGVRG4
Win Source Part Number: 1260052-SN74ABTH245D GVRG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH245 Product Status: Obsolete

Win Source Part Number: 1260052-SN74ABTH245DGVRG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABTH
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABTH245
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTH245DGVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH245DGVRG4
Buffers, Drivers, Receivers, Transceivers SN74ABTH245DGVRG4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260052-SN74ABTH245DGVRG4 SN74ABTH245DGVRG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details