Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABTH245DBR

Description
Win Source Part Number: 1260054-SN74ABTH245D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABTH245DBRE4,SN7 4ABTH245DBRE4,SN74AB TH245DBRG4,2156-SN74 ABTH245DBR,-SN74ABTH 245DBRE4R,296-4138-1 R,SN74ABTH245DBRG4,T EXTISSN74ABTH245DBR, -SN74ABTH245DBRR,-SN 74ABTH245DBRE4,296-4 138-2R,-SN74ABTH245D BRG4,-296-4138-1,296 -4138-2,296-4138-1,- 296-4138-1,296-4138- 6,-SN74ABTH245DBRG4R Base Product Number: 74ABTH245
Request a Quote Datasheet
Description
Win Source Part Number: 1260054-SN74ABTH245D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABTH245DBRE4,SN7 4ABTH245DBRE4,SN74AB TH245DBRG4,2156-SN74 ABTH245DBR,-SN74ABTH 245DBRE4R,296-4138-1 R,SN74ABTH245DBRG4,T EXTISSN74ABTH245DBR, -SN74ABTH245DBRR,-SN 74ABTH245DBRE4,296-4 138-2R,-SN74ABTH245D BRG4,-296-4138-1,296 -4138-2,296-4138-1,- 296-4138-1,296-4138- 6,-SN74ABTH245DBRG4R Base Product Number: 74ABTH245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260054-SN74ABTH245DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260054-SN74ABTH245DBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260054-SN74ABTH245DBR
Win Source Part Number: 1260054-SN74ABTH245D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABTH245DBRE4,SN7 4ABTH245DBRE4,SN74AB TH245DBRG4,2156-SN74 ABTH245DBR,-SN74ABTH 245DBRE4R,296-4138-1 R,SN74ABTH245DBRG4,T EXTISSN74ABTH245DBR, -SN74ABTH245DBRR,-SN 74ABTH245DBRE4,296-4 138-2R,-SN74ABTH245D BRG4,-296-4138-1,296 -4138-2,296-4138-1,- 296-4138-1,296-4138- 6,-SN74ABTH245DBRG4R Base Product Number: 74ABTH245

Win Source Part Number: 1260054-SN74ABTH245DBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABTH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ABTH245DBRE4,SN74ABTH245DBRE4,SN74ABTH245DBRG4,2156-SN74ABTH245DBR,-SN74ABTH245DBRE4R,296-4138-1R,SN74ABTH245DBRG4,TEXTISSN74ABTH245DBR,-SN74ABTH245DBRR,-SN74ABTH245DBRE4,296-4138-2R,-SN74ABTH245DBRG4,-296-4138-1,296-4138-2,296-4138-1,-296-4138-1,296-4138-6,-SN74ABTH245DBRG4R
Base Product Number: 74ABTH245

Buy Now Datasheet
 - SN74ABTH245DBR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTH245DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH245DBR
Buffers, Drivers, Receivers, Transceivers SN74ABTH245DBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1260054-SN74ABTH245DBR SN74ABTH245DBR SN74ABTH245DBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA - 920759-ICL3224IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details