Manufacturer: Texas Instruments
Win Source Part Number: 1253204-SN74ABTH1850
Series: 74ABTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Scan Test Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): SN74ABTH18502APM; SN74ABTH18502APMR; SN74ABTH18502APMG4;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1253204-SN74ABTH18502APMR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ABTH18502APMR |