Manufacturer: Texas Instruments
Win Source Part Number: 1253201-SN74ABTH1825
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 20-Bit
Logic Type: Scan Test Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABTH182504
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1253201-SN74ABTH182504APM |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ABTH182504APM |