Manufacturer: Texas Instruments
Win Source Part Number: 766884-SN74ABTH18250
Series: 74ABTH
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Scan Test Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: SN74ABTH182502
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 766884-SN74ABTH182502APM |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ABTH182502APM |