Win Source Part Number: 1258694-SN74ABTH1682
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABTH
Type: D-Type
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABTH16823
Product Status: Obsolete
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 9BIT 56SSOP
IC FF D-TYPE SNGL 9BIT 56SSOP
Flip Flop 1 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258694-SN74ABTH16823DLG4 | SN74ABTH16823DLG4-ND | SN74ABTH16823DLG4 | SN74ABTH16823DLG4 | SN74ABTH16823DLG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 5.5 ns | 5.5 ns | |||
| fMAX | 150 MHz | 150 MHz | |||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA |