Texas Instruments Standard Linear and Logic Dual 150MHz 5V SSOP Logic IC SN74ABTH16823DL

Description
Dual 9-Bit 3-State Buffer/Driver, 150MHz, 5V, SSOP Product overview: SN74ABTH16823DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABTH16823DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 9-Bit 3-State Buffer/Driver, 150MHz, 5V, SSOP Product overview: SN74ABTH16823DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABTH16823DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 150MHz 5V SSOP Logic IC
706-SN74ABTH16823DL
Dual 150MHz 5V SSOP Logic IC 706-SN74ABTH16823DL
Dual 9-Bit 3-State Buffer/Driver, 150MHz, 5V, SSOP Product overview: SN74ABTH16823DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABTH16823DL can be used for catalog matching and distributor lookup.

Dual 9-Bit 3-State Buffer/Driver, 150MHz, 5V, SSOP Product overview: SN74ABTH16823DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABTH16823DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ABTH16823DL
Product Name Dual 150MHz 5V SSOP Logic IC
Gate Type Buffer/Driver; Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54F86FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details