Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DL SN74ABTH16245DL

Description
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet
Description
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ABTH16245DL - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DL - 934495-SN74ABTH16245DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DL
934495-SN74ABTH16245DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DL 934495-SN74ABTH16245DL
Manufacturer: Texas Instruments Win Source Part Number: 934495-SN74ABTH16245 DL Series: 74ABTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ABTH16245 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-4126-5-NDR, -296-4126-5, 296-4126-5, -296-4126-5-ND, -SN74ABTH16245DL-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 934495-SN74ABTH16245DL
Series: 74ABTH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ABTH16245
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-4126-5-NDR, -296-4126-5, 296-4126-5, -296-4126-5-ND, -SN74ABTH16245DL-NDR

Buy Now Datasheet
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 - 815-SN74ABTH16245DL - Utmel Electronic Limited
Hong Kong, China
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
815-SN74ABTH16245DL
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 815-SN74ABTH16245DL
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85

16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH16245DL
Buffers, Drivers, Receivers, Transceivers SN74ABTH16245DL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number SN74ABTH16245DL 934495-SN74ABTH16245DL 815-SN74ABTH16245DL SN74ABTH16245DL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DL 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 48-BSSOP (0.295, 7.50mm Width) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details