Texas Instruments Standard Linear and Logic 5V TSSOP Logic IC SN74ABT841APWR

Description
10-Bit 3-State Latch IC, 5V, 7.1ns, TSSOP Product overview: SN74ABT841APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ABT841APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit 3-State Latch IC, 5V, 7.1ns, TSSOP Product overview: SN74ABT841APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ABT841APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V TSSOP Logic IC
708-SN74ABT841APWR
5V TSSOP Logic IC 708-SN74ABT841APWR
10-Bit 3-State Latch IC, 5V, 7.1ns, TSSOP Product overview: SN74ABT841APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ABT841APWR can be used for catalog matching and distributor lookup.

10-Bit 3-State Latch IC, 5V, 7.1ns, TSSOP Product overview: SN74ABT841APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ABT841APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74ABT841APWR
Product Name 5V TSSOP Logic IC
Gate Type D-Type, Latch, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details