Texas Instruments Standard Linear and Logic 64mA 5.5V Logic IC SN74ABT841ANSR

Description
10-Bit 3-State D-Type Latch IC, 64mA Output, 5.5V, SOP Product overview: SN74ABT841ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, 5.5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ABT841ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit 3-State D-Type Latch IC, 64mA Output, 5.5V, SOP Product overview: SN74ABT841ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, 5.5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ABT841ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64mA 5.5V Logic IC
708-SN74ABT841ANSR
64mA 5.5V Logic IC 708-SN74ABT841ANSR
10-Bit 3-State D-Type Latch IC, 64mA Output, 5.5V, SOP Product overview: SN74ABT841ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, 5.5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ABT841ANSR can be used for catalog matching and distributor lookup.

10-Bit 3-State D-Type Latch IC, 64mA Output, 5.5V, SOP Product overview: SN74ABT841ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, 5.5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ABT841ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74ABT841ANSR
Product Name 64mA 5.5V Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details