Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1007161-SN74ABT827DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC BUFF NON-INVERT 5.5V 24SSOP
IC BUFF/DVR TRI-ST 10BIT 24SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-4094-2-ND | 1007161-SN74ABT827DBR | SN74ABT827DBR | 815-SN74ABT827DBR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT827DBR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 10BIT 24SSOP |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |