Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT823NSRE4

Description
Win Source Part Number: 1094800-SN74ABT823NS RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT823 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1094800-SN74ABT823NS RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT823 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1094800-SN74ABT823NSRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1094800-SN74ABT823NSRE4
Win Source Part Number: 1094800-SN74ABT823NS RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT823 Product Status: Obsolete

Win Source Part Number: 1094800-SN74ABT823NSRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 200 MHz
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT823
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74ABT823NSRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT823NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT823NSRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT823NSRE4
IC FF D-TYPE SNGL 9BIT 24SO

IC FF D-TYPE SNGL 9BIT 24SO

Supplier's Site
Logic - Flip Flops - SN74ABT823NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT823NSRE4
Logic - Flip Flops SN74ABT823NSRE4
IC FF D-TYPE SNGL 9BIT 24SO

IC FF D-TYPE SNGL 9BIT 24SO

Supplier's Site Datasheet
Flip Flops - SN74ABT823NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1094800-SN74ABT823NSRE4 SN74ABT823NSRE4-ND SN74ABT823NSRE4 SN74ABT823NSRE4 SN74ABT823NSRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6.1 ns 6.1 ns
fMAX 200 MHz 200 MHz
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377PW-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers